Marki Microwave LLC High Power DC - 10GHz Limiter HLM-100001PSM

Description
The HLM-100001PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through X band and has a typical 1 dB compression point of 11 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount QFN or as a connectorized evaluation board.
Request a Quote Datasheet
Description
The HLM-100001PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through X band and has a typical 1 dB compression point of 11 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount QFN or as a connectorized evaluation board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Morgan Hill, CA, United States
High Power DC - 10GHz Limiter
HLM-100001PSM
High Power DC - 10GHz Limiter HLM-100001PSM
The HLM-100001PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through X band and has a typical 1 dB compression point of 11 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount QFN or as a connectorized evaluation board.

The HLM-100001PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through X band and has a typical 1 dB compression point of 11 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount QFN or as a connectorized evaluation board.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-100001PSM
Product Name High Power DC - 10GHz Limiter
Frequency Band 0.0 to 10000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power 10GHz Limiter - HLM-100001BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Connectorized; connectorized
View Details
DLM-10SM, Tunable Differential Limiter - DLM-10SM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details
HLM-8011CH, Low Flat Leakage DC-30GHz Limiter - HLM-8011CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 30000.0 MHz
Package Type bare-die
View Details