Marki Microwave LLC HLM-40PSM, DC - 40GHz Surface Mount Limiter HLM-40PSM

Description
The HLM-40PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of 14 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount or as a connectorized evaluation board.
Request a Quote Datasheet
Description
The HLM-40PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of 14 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount or as a connectorized evaluation board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLM-40PSM, DC - 40GHz Surface Mount Limiter - HLM-40PSM - Marki Microwave LLC
Morgan Hill, CA, United States
HLM-40PSM, DC - 40GHz Surface Mount Limiter
HLM-40PSM
HLM-40PSM, DC - 40GHz Surface Mount Limiter HLM-40PSM
The HLM-40PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of 14 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount or as a connectorized evaluation board.

The HLM-40PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of 14 dBm. Its high power handling makes it ideal for protecting sensitive components and for applications requiring high linearity. It is available as a plastic surface mount or as a connectorized evaluation board.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-40PSM
Product Name HLM-40PSM, DC - 40GHz Surface Mount Limiter
Frequency Band 0.0 to 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details
High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
High Power 20GHz Limiter - HLM-20BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 20000.0 MHz
Package Type Connectorized; connectorized
View Details
HLM-40U, High Power 40GHz Limiter - HLM-40U - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Connectorized; connectorized
View Details