Marki Microwave LLC DLM-10SM, Tunable Differential Limiter DLM-10SM

Description
The DLM-10SM is a tunable, dual channel GaAs Schottky diode signal limiter featuring excellent IP3, insertion loss, and return loss. The limiting level is adjustable with an off-chip bias network, and the two channels can be used for differential or single-ended signals. The DLM-10SM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The DLM-10SM is a superior alternative to discrete diode limiting options.
Request a Quote Datasheet
Description
The DLM-10SM is a tunable, dual channel GaAs Schottky diode signal limiter featuring excellent IP3, insertion loss, and return loss. The limiting level is adjustable with an off-chip bias network, and the two channels can be used for differential or single-ended signals. The DLM-10SM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The DLM-10SM is a superior alternative to discrete diode limiting options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DLM-10SM, Tunable Differential Limiter - DLM-10SM - Marki Microwave LLC
Morgan Hill, CA, United States
DLM-10SM, Tunable Differential Limiter
DLM-10SM
DLM-10SM, Tunable Differential Limiter DLM-10SM
The DLM-10SM is a tunable, dual channel GaAs Schottky diode signal limiter featuring excellent IP3, insertion loss, and return loss. The limiting level is adjustable with an off-chip bias network, and the two channels can be used for differential or single-ended signals. The DLM-10SM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The DLM-10SM is a superior alternative to discrete diode limiting options.

The DLM-10SM is a tunable, dual channel GaAs Schottky diode signal limiter featuring excellent IP3, insertion loss, and return loss. The limiting level is adjustable with an off-chip bias network, and the two channels can be used for differential or single-ended signals. The DLM-10SM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The DLM-10SM is a superior alternative to discrete diode limiting options.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number DLM-10SM
Product Name DLM-10SM, Tunable Differential Limiter
Frequency Band 0.0 to 10000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power 20GHz Limiter - HLM-20BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 20000.0 MHz
Package Type Connectorized; connectorized
View Details
HLM-8011U, Low Flat Leakage DC-30GHz Limiter - HLM-8011U - Marki Microwave LLC
Specs
Frequency Band 0.0 to 30000.0 MHz
Package Type Connectorized; connectorized
View Details
High Power 10GHz Limiter - HLM-100001BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Connectorized; connectorized
View Details
High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details