Marki Microwave LLC HLM-8010CSP1, DC - 40GHz Surface Mount Limiter HLM-8010CSP1

Description
The HLM-8010CSP1 is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC - 40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of +11 dBm. Its small size makes it ideal for protecting sensitive components and for applications requiring high channel counts. It is available as a plastic surface mount chip scale package or as a connectorized evaluation board.
Request a Quote Datasheet
Description
The HLM-8010CSP1 is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC - 40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of +11 dBm. Its small size makes it ideal for protecting sensitive components and for applications requiring high channel counts. It is available as a plastic surface mount chip scale package or as a connectorized evaluation board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLM-8010CSP1, DC - 40GHz Surface Mount Limiter - HLM-8010CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
HLM-8010CSP1, DC - 40GHz Surface Mount Limiter
HLM-8010CSP1
HLM-8010CSP1, DC - 40GHz Surface Mount Limiter HLM-8010CSP1
The HLM-8010CSP1 is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC - 40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of +11 dBm. Its small size makes it ideal for protecting sensitive components and for applications requiring high channel counts. It is available as a plastic surface mount chip scale package or as a connectorized evaluation board.

The HLM-8010CSP1 is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC - 40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of +11 dBm. Its small size makes it ideal for protecting sensitive components and for applications requiring high channel counts. It is available as a plastic surface mount chip scale package or as a connectorized evaluation board.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Limiters
Product Number HLM-8010CSP1
Product Name HLM-8010CSP1, DC - 40GHz Surface Mount Limiter
Frequency Band 0.0 to 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DLM-10SM, Tunable Differential Limiter - DLM-10SM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
High Power 10GHz Limiter - HLM-100001BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Connectorized; connectorized
View Details
HLM-20PSM, High Power DC - 20GHz Limiter - HLM-20PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 20000.0 MHz
Package Type Surface Mount; surface-mount
View Details
HLM-40U, High Power 40GHz Limiter - HLM-40U - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Connectorized; connectorized
View Details