Marki Microwave LLC ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier ADM-8625PC

Description
The ADM-8625PC is a high-linearity low noise amplifier capable of providing 18 dB gain, 1.4 dB noise figure and +29 dBm OIP3 from 750 MHz to 8 GHz. The ADM-8625PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8625PC make it ideal for low SWaP applications.
Request a Quote Datasheet
Description
The ADM-8625PC is a high-linearity low noise amplifier capable of providing 18 dB gain, 1.4 dB noise figure and +29 dBm OIP3 from 750 MHz to 8 GHz. The ADM-8625PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8625PC make it ideal for low SWaP applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier
ADM-8625PC
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier ADM-8625PC
The ADM-8625PC is a high-linearity low noise amplifier capable of providing 18 dB gain, 1.4 dB noise figure and +29 dBm OIP3 from 750 MHz to 8 GHz. The ADM-8625PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8625PC make it ideal for low SWaP applications.

The ADM-8625PC is a high-linearity low noise amplifier capable of providing 18 dB gain, 1.4 dB noise figure and +29 dBm OIP3 from 750 MHz to 8 GHz. The ADM-8625PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8625PC make it ideal for low SWaP applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8625PC
Product Name ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

3-30 GHz Broadband Low Noise Amplifier - ADM-10703PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details