Marki Microwave LLC ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block ADM-8536PSM

Description
The ADM-8536PSM is one of the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure, making it suitable for use in RF front-ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching. The ADM-8536PSM's compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications.
Request a Quote Datasheet
Description
The ADM-8536PSM is one of the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure, making it suitable for use in RF front-ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching. The ADM-8536PSM's compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block
ADM-8536PSM
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block ADM-8536PSM
The ADM-8536PSM is one of the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure, making it suitable for use in RF front-ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching. The ADM-8536PSM's compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications.

The ADM-8536PSM is one of the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure, making it suitable for use in RF front-ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching. The ADM-8536PSM's compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8536PSM
Product Name ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details