Mark-10 Corporation Plug & Test® user-configurable adapter, with software PTA

Description
Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.
Request a Quote
Description
Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTA adapter allows connection of full-bridge strain gage-based force and torque sensors with 300 to 1000 ohms resistance and 1 to 3 mV/V sensitivity to Mark-10 M7I, M5I, and M3I indicators with firmware version 1.0.9 or later. Configuration of sensor capacity, resolution, and identification number is done via USB or RS-232 using included software, with support for force capacities from 0.12 lbF to 750,000 lbF and torque capacities from 10 ozFin to 40,000 lbFft. Sensor data and calibration are stored within the adapter. It features a screw terminal block for direct wire connections and includes a strain relief and writable identification label. The adapter does not support Series F test frames directly.

Datasheet Summary
Powered by GS/AI

The PTA adapter allows connection of full-bridge strain gage-based force and torque sensors with 300 to 1000 ohms resistance and 1 to 3 mV/V sensitivity to Mark-10 M7I, M5I, and M3I indicators with firmware version 1.0.9 or later. Configuration of sensor capacity, resolution, and identification number is done via USB or RS-232 using included software, with support for force capacities from 0.12 lbF to 750,000 lbF and torque capacities from 10 ozFin to 40,000 lbFft. Sensor data and calibration are stored within the adapter. It features a screw terminal block for direct wire connections and includes a strain relief and writable identification label. The adapter does not support Series F test frames directly.

Suppliers

Company
Product
Description
Supplier Links
Plug & Test® user-configurable adapter, with software - PTA - Mark-10 Corporation
Copiague, NY, United States
Plug & Test® user-configurable adapter, with software
PTA
Plug & Test® user-configurable adapter, with software PTA
Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.

Connect common strain gage-based load cells, force sensors, and torque sensors to Models M7I, M5I, and M3I indicators and Series F test frames with these user-configurable adapters. Sensor capacity and resolution may be configured via an included software utility, which includes a library of common force capacities from 0.12 to 750,000 lbF (0.5 N to 4,000 kN), and torque capacities from 10 ozFin to 40,000 lbFft (7 Ncm to 57,000 Nm). An identification number may be configured, which is displayed upon indicator power-up or the indicator’s Information screen. Through Plug & Test® technology, all configuration and calibration information is saved within the adapters. This flexibility allows for interchangeability between multiple sensors with any Mark-10 indicator or Series F test frame.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number PTA
Product Name Plug & Test® user-configurable adapter, with software
Sensor Interfaces Strain Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Model M7I - Force/torque indicator, 110V - M7I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Sampling Frequency 14000 Hz
View Details
Force gauge, 100 lbF / 50 kgF / 500 N - M2-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Special Type Handheld
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M7-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M7-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Sampling Frequency 14000 Hz
View Details