Mark-10 Corporation Cap torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm MTT03C-50

Description
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.
Request a Quote
Description
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series TT03C digital cap torque gauge with 50 lbFin (570 Ncm) capacity and 0.05 lbFin resolution, designed for handheld testing of cap torque in both clockwise and counter-clockwise directions. It includes a universal grip for caps 0.65 to 1.55 in (16.5 to 39.4 mm) in diameter, a backlit graphic LCD, 2,000 Hz sampling rate, USB data output up to 115,200 baud, programmable set points with pass/fail indicators, and an analog load bar. Operates on AC or rechargeable battery, with up to 24 hours of battery life when the backlight is off. Overload protected to 150% of full scale, weighs 0.8 kg without grip. Includes MESUR® Lite software, USB cable, universal voltage AC adapter, battery, carrying case, and NIST-traceable certificate of calibration. Accuracy is ±0.5% of full scale. Operating temperature: 40 to 100°F, humidity up to 96% non-condensing.

Datasheet Summary
Powered by GS/AI

Series TT03C digital cap torque gauge with 50 lbFin (570 Ncm) capacity and 0.05 lbFin resolution, designed for handheld testing of cap torque in both clockwise and counter-clockwise directions. It includes a universal grip for caps 0.65 to 1.55 in (16.5 to 39.4 mm) in diameter, a backlit graphic LCD, 2,000 Hz sampling rate, USB data output up to 115,200 baud, programmable set points with pass/fail indicators, and an analog load bar. Operates on AC or rechargeable battery, with up to 24 hours of battery life when the backlight is off. Overload protected to 150% of full scale, weighs 0.8 kg without grip. Includes MESUR® Lite software, USB cable, universal voltage AC adapter, battery, carrying case, and NIST-traceable certificate of calibration. Accuracy is ±0.5% of full scale. Operating temperature: 40 to 100°F, humidity up to 96% non-condensing.

Suppliers

Company
Product
Description
Supplier Links
Cap torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm - MTT03C-50 - Mark-10 Corporation
Copiague, NY, United States
Cap torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm
MTT03C-50
Cap torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm MTT03C-50
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.

Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT03C-50
Product Name Cap torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M5-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details
Torque tool tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT02-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M4-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Frequency
View Details
Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT01-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details