Mark-10 Corporation Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm MTT03C-100

Description
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.
Request a Quote
Description
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT03C-100 is a digital cap torque gauge in the Series TT03C, designed for handheld testing of cap torque with a capacity of 100 lbFin (1150 Ncm). It includes a universal grip compatible with caps ranging from 0.65 to 1.55 in (16.5 to 39.4 mm) diameter, features a 2,000 Hz sampling rate, and displays peak clockwise and counter-clockwise torque values. The device has a backlit graphic LCD, programmable set points with pass/fail indicators, an analog load bar, and USB output for data collection. It operates on AC or a rechargeable battery, offers 150% overload protection, and includes MESUR™ Lite software. Weight is 1.8 lb (0.8 kg) without the grip, and it complies with environmental requirements of 40-100°F and max 96% humidity, non-condensing.

Datasheet Summary
Powered by GS/AI

The MTT03C-100 is a digital cap torque gauge in the Series TT03C, designed for handheld testing of cap torque with a capacity of 100 lbFin (1150 Ncm). It includes a universal grip compatible with caps ranging from 0.65 to 1.55 in (16.5 to 39.4 mm) diameter, features a 2,000 Hz sampling rate, and displays peak clockwise and counter-clockwise torque values. The device has a backlit graphic LCD, programmable set points with pass/fail indicators, an analog load bar, and USB output for data collection. It operates on AC or a rechargeable battery, offers 150% overload protection, and includes MESUR™ Lite software. Weight is 1.8 lb (0.8 kg) without the grip, and it complies with environmental requirements of 40-100°F and max 96% humidity, non-condensing.

Suppliers

Company
Product
Description
Supplier Links
Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03C-100 - Mark-10 Corporation
Copiague, NY, United States
Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm
MTT03C-100
Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm MTT03C-100
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.

Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT03C-100
Product Name Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M4-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details
Model M7I - Force/torque indicator, 110V - M7I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Sampling Frequency 14000 Hz
View Details
Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M4-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Frequency
View Details
Force gauge, 10 lbF / 5 kgF / 50 N - M3-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Digital Serial
View Details