Mark-10 Corporation Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm MTT03-50Z

Description
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT03-50Z is a digital torque gauge from the TT03 series, designed for clockwise and counter-clockwise torque testing with a capacity of 50 ozFin, 36 kgFmm, or 35 Ncm. It features a rugged aluminum housing for handheld or test stand use, a 2,000 Hz sampling rate, and a backlit graphic LCD displaying peak readings, set points, pass/fail indicators, and an analog load bar. USB output supports data collection, and MESUR® Lite software is included for data acquisition and Excel export. The gauge offers overload protection to 150% of full scale, a rechargeable 8.4V NiMH battery, and operates within 40-100°F and 96% non-condensing humidity. Accuracy is ±0.5% of full scale. The unit weighs 1.8 lb (0.8 kg).

Datasheet Summary
Powered by GS/AI

The MTT03-50Z is a digital torque gauge from the TT03 series, designed for clockwise and counter-clockwise torque testing with a capacity of 50 ozFin, 36 kgFmm, or 35 Ncm. It features a rugged aluminum housing for handheld or test stand use, a 2,000 Hz sampling rate, and a backlit graphic LCD displaying peak readings, set points, pass/fail indicators, and an analog load bar. USB output supports data collection, and MESUR® Lite software is included for data acquisition and Excel export. The gauge offers overload protection to 150% of full scale, a rechargeable 8.4V NiMH battery, and operates within 40-100°F and 96% non-condensing humidity. Accuracy is ±0.5% of full scale. The unit weighs 1.8 lb (0.8 kg).

Suppliers

Company
Product
Description
Supplier Links
Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm - MTT03-50Z - Mark-10 Corporation
Copiague, NY, United States
Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm
MTT03-50Z
Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm MTT03-50Z
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT03-50Z
Product Name Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M4-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details
Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT01-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M5-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details