Mark-10 Corporation Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN M5-012

Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mark-10 Corporation M5-012 is an advanced digital force gauge designed for tension and compression force testing with a capacity of 0.12 lbF (2 ozF, 50 gF, 0.5 N, 500 mN). It features a high-speed sampling rate of 7,000 Hz, ensuring accurate measurements even during quick-action tests. The gauge has an accuracy of ±0.1% of full scale and a resolution of 1/5000. The M5-012 includes a large backlit graphic LCD for clear visibility and simple menu navigation for accessing various features. It offers multiple data output options, including USB, RS-232, Mitutoyo (Digimatic), and analog outputs. The device has onboard memory for up to 1,000 readings, supports statistical calculations, and includes integrated set points for pass-fail testing. This model is designed with an ergonomic, reversible aluminum housing, allowing for handheld use or mounting on a test stand. It is overload protected to 200% of its capacity and includes features such as averaging mode and external trigger mode for enhanced testing capabilities. The M5-012 is compatible with Mark-10 test stands, grips, and software, and comes with MESUR® Lite data acquisition software for data management and export.

Datasheet Summary
Powered by GS/AI

The Mark-10 Corporation M5-012 is an advanced digital force gauge designed for tension and compression force testing with a capacity of 0.12 lbF (2 ozF, 50 gF, 0.5 N, 500 mN). It features a high-speed sampling rate of 7,000 Hz, ensuring accurate measurements even during quick-action tests. The gauge has an accuracy of ±0.1% of full scale and a resolution of 1/5000. The M5-012 includes a large backlit graphic LCD for clear visibility and simple menu navigation for accessing various features. It offers multiple data output options, including USB, RS-232, Mitutoyo (Digimatic), and analog outputs. The device has onboard memory for up to 1,000 readings, supports statistical calculations, and includes integrated set points for pass-fail testing. This model is designed with an ergonomic, reversible aluminum housing, allowing for handheld use or mounting on a test stand. It is overload protected to 200% of its capacity and includes features such as averaging mode and external trigger mode for enhanced testing capabilities. The M5-012 is compatible with Mark-10 test stands, grips, and software, and comes with MESUR® Lite data acquisition software for data management and export.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M5-012 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN
M5-012
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN M5-012
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M5-012
Product Name Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03C-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Special Type Handheld; Portable
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M7-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 2 lbF / 1 kgF / 10 N - M3-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Digital Serial
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details