Mark-10 Corporation MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm MR51-100

Description
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.
Request a Quote
Description
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR51-100 is a bi-directional torque sensor with a capacity of 100 lbf·in, 1600 ozf·in, 1150 N·cm, or 11.5 N·m, designed for use with Mark-10 indicators via Plug & Test® technology. It features a 150% safe overload protection, a weight of 1.4 lb [0.6 kg], and includes a certificate of calibration with 10 data points per measuring direction. The sensor supports interchangeable attachments including the G1017 bit holder for 0.25 in [6.3 mm] hex shafts. It operates with Mark-10 indicators such as the M7I or M5I, providing a resolution of 0.05 lbf·in or 0.5 N·cm.

Datasheet Summary
Powered by GS/AI

The MR51-100 is a bi-directional torque sensor with a capacity of 100 lbf·in, 1600 ozf·in, 1150 N·cm, or 11.5 N·m, designed for use with Mark-10 indicators via Plug & Test® technology. It features a 150% safe overload protection, a weight of 1.4 lb [0.6 kg], and includes a certificate of calibration with 10 data points per measuring direction. The sensor supports interchangeable attachments including the G1017 bit holder for 0.25 in [6.3 mm] hex shafts. It operates with Mark-10 indicators such as the M7I or M5I, providing a resolution of 0.05 lbf·in or 0.5 N·cm.

Suppliers

Company
Product
Description
Supplier Links
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Copiague, NY, United States
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm
MR51-100
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm MR51-100
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.

A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Torque Sensors
Product Number MR51-100
Product Name MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm
Torque 102 In-lbs (117 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

MR55-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR55-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Digital Torque Gauge - MTT03-10Z - Transcat, Inc.
Specs
Category of Device Gauge / Indicator
View Details
MR52-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR52-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
MR55-400 - Torque sensor, 400 lbFin / 32 lbFft / 4600 kgFmm / 4500 Ncm / 45 Nm - MR55-400 - Mark-10 Corporation
Specs
Torque 398 In-lbs (459 kg-cm)
Category of Device Element/Chip
View Details