The MR52-100 torque sensor measures bi-directional torque up to 100 lbFin (1150 Ncm or 11.5 Nm) with a resolution of 0.05 lbFin, 1 ozFin, or 1 Ncm, and has a safe overload rating of 150% of full scale. It weighs 1.2 lb (0.5 kg) and features tapped holes on all surfaces for flexible mounting. Compatible with Mark-10 indicators via Plug & Test® technology, it includes a certificate of calibration with 10 data points per direction. The connector locks securely with gold-plated spring contacts for reliable signal transmission.
Calibrate torque tools with this torque measurement sensor, or use it as a component of a torque testing system. Tapped holes on every surface allow for easy mounting to a work bench, or fixture within a testing system. Capacities available from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.
| Mark-10 Corporation | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | MR52-100 |
| Product Name | MR52-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm |
| Torque | 102 In-lbs (117 kg-cm) |