Mark-10 Corporation Digital Torque Gauge MTT03-10Z

Description
Product Highlights Ergonomic torque sensor with Jacobs chuck Peak torque values saved and displayed High-speed 2,000 Hz sampling rate USB data output Programmable set points with pass/fail indicators Live load bar graphs with set point markers Peak memory for clockwise and counter clockwise readings Set points always displayed Configurable audio alarms and key tones MESURTM Lite data collection software included Battery or AC operation Safe overload: 150% of capacity CE mark Each Unit Includes Carrying case Universal voltage AC adapter Battery Chuck key Quick-start guide USB cable Resource CD (USB driver, MESURTM Lite software, MESURTMgauge DEMO software, and user's guide) NIST-traceable certificate of calibration
Datasheet
Description
Product Highlights Ergonomic torque sensor with Jacobs chuck Peak torque values saved and displayed High-speed 2,000 Hz sampling rate USB data output Programmable set points with pass/fail indicators Live load bar graphs with set point markers Peak memory for clockwise and counter clockwise readings Set points always displayed Configurable audio alarms and key tones MESURTM Lite data collection software included Battery or AC operation Safe overload: 150% of capacity CE mark Each Unit Includes Carrying case Universal voltage AC adapter Battery Chuck key Quick-start guide USB cable Resource CD (USB driver, MESURTM Lite software, MESURTMgauge DEMO software, and user's guide) NIST-traceable certificate of calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Gauge - MTT03-10Z - Transcat, Inc.
Rochester, NY, USA
Digital Torque Gauge
MTT03-10Z
Digital Torque Gauge MTT03-10Z
Product Highlights Ergonomic torque sensor with Jacobs chuck Peak torque values saved and displayed High-speed 2,000 Hz sampling rate USB data output Programmable set points with pass/fail indicators Live load bar graphs with set point markers Peak memory for clockwise and counter clockwise readings Set points always displayed Configurable audio alarms and key tones MESURTM Lite data collection software included Battery or AC operation Safe overload: 150% of capacity CE mark Each Unit Includes Carrying case Universal voltage AC adapter Battery Chuck key Quick-start guide USB cable Resource CD (USB driver, MESURTM Lite software, MESURTMgauge DEMO software, and user's guide) NIST-traceable certificate of calibration

Product Highlights

  • Ergonomic torque sensor with Jacobs chuck
  • Peak torque values saved and displayed
  • High-speed 2,000 Hz sampling rate
  • USB data output
  • Programmable set points with pass/fail indicators
  • Live load bar graphs with set point markers
  • Peak memory for clockwise and counter clockwise readings
  • Set points always displayed
  • Configurable audio alarms and key tones
  • MESURTM Lite data collection software included
  • Battery or AC operation
  • Safe overload: 150% of capacity
  • CE mark

Each Unit Includes

  • Carrying case
  • Universal voltage AC adapter
  • Battery
  • Chuck key
  • Quick-start guide
  • USB cable
  • Resource CD (USB driver, MESURTM Lite software, MESURTMgauge DEMO software, and user's guide)
  • NIST-traceable certificate of calibration
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number MTT03-10Z
Product Name Digital Torque Gauge
Category of Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Torque flange T40Lite/50NM - 1-T40LITE/50NM - Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (510 kg-cm)
Accuracy 0.1600 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
MR52-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR52-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Ultra-Precise Digital Torquemeter - 48800V - S. Himmelstein & Company
Specs
Torque 25 to 375000 In-lbs (28.83 to 432398 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details