Mark-10 Corporation MR07-1500 - Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN MR07-1500

Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR07-1500 is a force sensor for measuring tension and compression up to 1,500 lbF (7.5 kN), designed for use with Mark-10 test frames Models F755, F755S, F1505, and F1505S. It features Plug & Test® technology with a gold-plated spring connector that saves calibration data internally and supports interchangeable use with Mark-10 indicators. The sensor has a capacity of 1,500 lbF with a resolution of 1 ozF, a safe overload rating of 150% of full scale, an accuracy of ±0.15% of full scale, and a weight of 1.9 lb (0.9 kg). Its dimensions are 0.96 in (24.4 mm) in height and 1.40 in (35.6 mm) in diameter, with a 1/2-20 UNF threaded mounting interface.

Datasheet Summary
Powered by GS/AI

The MR07-1500 is a force sensor for measuring tension and compression up to 1,500 lbF (7.5 kN), designed for use with Mark-10 test frames Models F755, F755S, F1505, and F1505S. It features Plug & Test® technology with a gold-plated spring connector that saves calibration data internally and supports interchangeable use with Mark-10 indicators. The sensor has a capacity of 1,500 lbF with a resolution of 1 ozF, a safe overload rating of 150% of full scale, an accuracy of ±0.15% of full scale, and a weight of 1.9 lb (0.9 kg). Its dimensions are 0.96 in (24.4 mm) in height and 1.40 in (35.6 mm) in diameter, with a 1/2-20 UNF threaded mounting interface.

Suppliers

Company
Product
Description
Supplier Links
MR07-1500 - Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN - MR07-1500 - Mark-10 Corporation
Copiague, NY, United States
MR07-1500 - Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN
MR07-1500
MR07-1500 - Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN MR07-1500
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR07-1500
Product Name MR07-1500 - Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN
Force Rating 1686 lbs (765 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge - M7-500 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS05-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 0.12lb/2 oz/50g/0.5N/500 mN - M4-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
MR07-300 - Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR07-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details