Mark-10 Corporation Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N EKE-100-2

Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces Three measuring ranges: 100 lbF (500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-100 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1005 Padded attachment, circular E1006 Clasp hook E1007 Chain / clasp hook assembly E1008 Single handle grip E1009 Double handle grip E1010 Pistol grip E1001 Carrying case, large
Datasheet
Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces Three measuring ranges: 100 lbF (500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-100 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1005 Padded attachment, circular E1006 Clasp hook E1007 Chain / clasp hook assembly E1008 Single handle grip E1009 Double handle grip E1010 Pistol grip E1001 Carrying case, large
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N - EKE-100-2 - Transcat, Inc.
Rochester, NY, USA
Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N
EKE-100-2
Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N EKE-100-2
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces Three measuring ranges: 100 lbF (500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-100 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1005 Padded attachment, circular E1006 Clasp hook E1007 Chain / clasp hook assembly E1008 Single handle grip E1009 Double handle grip E1010 Pistol grip E1001 Carrying case, large

Product Highlights

Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications.

  • Measure real time and peak push and pull forces
  • Three measuring ranges: 100 lbF (500 N)
  • Accuracy: ±0.2% of full scale
  • Sampling rate: 7,000 Hz
  • USB data output
  • High / low limit indicators, for pass / fail and minimum force testing
  • Averaging mode calculates average force over a period of time
  • 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software.
  • Statistical calculations for saved data points
  • Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data

Each Unit Includes

  • ME-100 Force Gauge
  • E1002 Padded attachment, square
  • E1003 Padded attachment, rectangular
  • E1004 Padded attachment, curved
  • E1005 Padded attachment, circular
  • E1006 Clasp hook
  • E1007 Chain / clasp hook assembly
  • E1008 Single handle grip
  • E1009 Double handle grip
  • E1010 Pistol grip
  • E1001 Carrying case, large
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number EKE-100-2
Product Name Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Digital Force Gauge - M7-500 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers