Mark-10 Corporation MR04-10M - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, M3 MR04-10M

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-10M is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 10 lbF (50 N) and resolution of 0.005 lbF or 2 gF when used with Mark-10 indicators M7I or M5I. It features threaded M3 x 0.5 holes on both sides for mounting, weighs 0.015 lb (0.007 kg), and includes a certificate of calibration with 10 data points per direction. The sensor supports Plug & Test® technology for interoperability with Mark-10 indicators and has a safe overload rating of 200% of full scale. Accuracy is ±0.2% of full scale plus indicator error.

Datasheet Summary
Powered by GS/AI

The MR04-10M is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 10 lbF (50 N) and resolution of 0.005 lbF or 2 gF when used with Mark-10 indicators M7I or M5I. It features threaded M3 x 0.5 holes on both sides for mounting, weighs 0.015 lb (0.007 kg), and includes a certificate of calibration with 10 data points per direction. The sensor supports Plug & Test® technology for interoperability with Mark-10 indicators and has a safe overload rating of 200% of full scale. Accuracy is ±0.2% of full scale plus indicator error.

Suppliers

Company
Product
Description
Supplier Links
MR04-10M - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, M3 - MR04-10M - Mark-10 Corporation
Copiague, NY, United States
MR04-10M - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, M3
MR04-10M
MR04-10M - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, M3 MR04-10M
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-10M
Product Name MR04-10M - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, M3
Force Rating 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - MR03-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
2lb/1kg/10N Force Gauge - M3-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Force Gauge,500 lbF/250 kgF /2500 N - M3-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details