Mark-10 Corporation Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N FS05-50

Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote
Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS05-50 force sensor measures tension and compression forces up to 50 lbF (250 N) with a resolution of 0.02 lbF or 10 gF. It has an accuracy of ±0.1% of full scale plus indicator or test frame error, and a safe overload rating of 150% of full scale. The sensor weighs 1.3 lb (0.6 kg) and features a 5/16-18 UNC thread for mounting. It is compatible with Mark-10 indicators via Plug & Test® technology and includes a calibration certificate with 10 data points per measuring direction. Dimensions are 1.55 in [39.4 mm] in height and 3.68 in [93.3 mm] in length, with a thread depth of 0.600 in [15.3 mm].

Datasheet Summary
Powered by GS/AI

The FS05-50 force sensor measures tension and compression forces up to 50 lbF (250 N) with a resolution of 0.02 lbF or 10 gF. It has an accuracy of ±0.1% of full scale plus indicator or test frame error, and a safe overload rating of 150% of full scale. The sensor weighs 1.3 lb (0.6 kg) and features a 5/16-18 UNC thread for mounting. It is compatible with Mark-10 indicators via Plug & Test® technology and includes a calibration certificate with 10 data points per measuring direction. Dimensions are 1.55 in [39.4 mm] in height and 3.68 in [93.3 mm] in length, with a thread depth of 0.600 in [15.3 mm].

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
FS05-50
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N FS05-50
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS05-50
Product Name Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
Force Rating 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - MR03-05 - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge,20lbF/10kgF/100N - M2-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN - M4-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge 0.25lb/4oz/100g/1N/1000mN - M4-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details