Mark-10 Corporation MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3 MR04-5M

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-5M is a compact force sensor for tension and compression measurements, with a capacity of 5 lbF (25 N) and resolution of 0.002 lbF or 0.01 N when used with a Mark-10 M3I indicator. It features M3 x 0.5 threaded holes on two sides for mounting, weighs 0.015 lb (0.007 kg), and includes a certificate of calibration with 10 data points per direction. It supports Plug & Test® technology for seamless compatibility with Mark-10 indicators and offers 200% safe overload protection. Accuracy is ±0.2% of full scale plus the indicator's error.

Datasheet Summary
Powered by GS/AI

The MR04-5M is a compact force sensor for tension and compression measurements, with a capacity of 5 lbF (25 N) and resolution of 0.002 lbF or 0.01 N when used with a Mark-10 M3I indicator. It features M3 x 0.5 threaded holes on two sides for mounting, weighs 0.015 lb (0.007 kg), and includes a certificate of calibration with 10 data points per direction. It supports Plug & Test® technology for seamless compatibility with Mark-10 indicators and offers 200% safe overload protection. Accuracy is ±0.2% of full scale plus the indicator's error.

Suppliers

Company
Product
Description
Supplier Links
MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3 - MR04-5M - Mark-10 Corporation
Copiague, NY, United States
MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3
MR04-5M
MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3 MR04-5M
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-5M
Product Name MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3
Force Rating 5.62 lbs (2.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MR07-300 - Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR07-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 200lb/3200oz/100kg/1000N/1k - M4-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - FS06-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details