Mark-10 Corporation Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN M5-750

Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M5-750 digital force gauge is designed for tension and compression force testing up to 750 lbF (3750 N). It features a 7,000 Hz sampling rate, ±0.1% full-scale accuracy, and a backlit graphic LCD display with an analog load bar. The gauge includes 1,000-point memory, statistical calculations, set points with indicators, and outputs via USB, RS-232, Mitutoyo, and analog interfaces. It supports averaging and external trigger modes, has overload protection to 200% of capacity, and operates on AC or rechargeable battery with up to 24 hours of battery life when the backlight is off. The reversible aluminum housing allows handheld or stand mounting, and it includes MESUR™ Lite software. Dimensions and weight are not specified for this model, but the unit is rated for 40-100°F and 96% non-condensing humidity. An AC adapter is included.

Datasheet Summary
Powered by GS/AI

The M5-750 digital force gauge is designed for tension and compression force testing up to 750 lbF (3750 N). It features a 7,000 Hz sampling rate, ±0.1% full-scale accuracy, and a backlit graphic LCD display with an analog load bar. The gauge includes 1,000-point memory, statistical calculations, set points with indicators, and outputs via USB, RS-232, Mitutoyo, and analog interfaces. It supports averaging and external trigger modes, has overload protection to 200% of capacity, and operates on AC or rechargeable battery with up to 24 hours of battery life when the backlight is off. The reversible aluminum housing allows handheld or stand mounting, and it includes MESUR™ Lite software. Dimensions and weight are not specified for this model, but the unit is rated for 40-100°F and 96% non-condensing humidity. An AC adapter is included.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - M5-750 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN
M5-750
Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN M5-750
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate results even for quick-action tests. Accuracy is ±0.1% of full scale, and resolution is 1/5000. A large, backlit graphics LCD displays large, legible characters, while the simple menu navigation allows for quick access to the gauges’ many features and configurable parameters. Data can be transferred to a PC or other data collector via USB, RS-232, Mitutoyo (Digimatic), or analog outputs. On-board data memory for up to 1,000 readings is included, as are statistical calculations and output to a PC. Integrated set points with indicators are ideal for pass-fail testing and for triggering external devices such as an alarm, relay, or test stand. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The Series 5’s averaging mode addresses the need to record the average force over time, useful in applications such as peel testing, while external trigger mode makes switch activation testing simple and accurate. An ergonomic, reversible aluminum design allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 5 force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M5-750
Product Name Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT01-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M5-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Frequency
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M7-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M4-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details