Mark-10 Corporation Force gauge, 0.25 lbF / 100 gF / 1 N M3-025

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-025 digital force gauge is designed for tension and compression testing with a capacity of 0.25 lbF, 100 gF, or 1 N. It features a 2,000 Hz sampling rate, a backlit graphic LCD with set point indicators and analog load bar, USB data output at 115,200 baud, and overload protection to 200% of full scale. The gauge has an ergonomic, reversible aluminum housing for handheld or test stand use, and includes MESUR® Lite software. It operates on a rechargeable 8.4V NiMH battery, with up to 7 hours of continuous use with backlight on. Accuracy is ±0.3% of full scale. The unit measures 0.7 lb (0.33 kg) and includes a ⅛-32 UNF mounting thread.

Datasheet Summary
Powered by GS/AI

The M3-025 digital force gauge is designed for tension and compression testing with a capacity of 0.25 lbF, 100 gF, or 1 N. It features a 2,000 Hz sampling rate, a backlit graphic LCD with set point indicators and analog load bar, USB data output at 115,200 baud, and overload protection to 200% of full scale. The gauge has an ergonomic, reversible aluminum housing for handheld or test stand use, and includes MESUR® Lite software. It operates on a rechargeable 8.4V NiMH battery, with up to 7 hours of continuous use with backlight on. Accuracy is ±0.3% of full scale. The unit measures 0.7 lb (0.33 kg) and includes a ⅛-32 UNF mounting thread.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 0.25 lbF / 100 gF / 1 N
M3-025
Force gauge, 0.25 lbF / 100 gF / 1 N M3-025
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-025
Product Name Force gauge, 0.25 lbF / 100 gF / 1 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Model M5I - Force/torque indicator, 110V - M5I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Frequency
Sampling Frequency 7000 Hz
View Details
Force gauge, 500 lbF / 250 kgF / 2500 N - M3-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Digital Serial
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M7-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 10 lbF / 5 kgF / 50 N - M3-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Digital Serial
View Details