Mark-10 Corporation Force gauge, 200 lbF / 100 kgF / 1000 N M2-200

Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2-200 is a digital force gauge for tension and compression testing up to 200 lbF (1,000 N), with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD, USB data output at 115,200 baud, and rechargeable NiMH battery power with up to 24 hours of use when the backlight is off. The gauge has an ergonomic reversible aluminum housing, is overload protected to 200% of capacity, and displays "OVER" at 110% of full scale. It weighs 0.9 lb (0.41 kg), includes a 5/16-18 UNC threaded mounting interface, and operates within 40-100°F and 96% non-condensing humidity. The unit is compatible with Mark-10 test stands and grips.

Datasheet Summary
Powered by GS/AI

The M2-200 is a digital force gauge for tension and compression testing up to 200 lbF (1,000 N), with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD, USB data output at 115,200 baud, and rechargeable NiMH battery power with up to 24 hours of use when the backlight is off. The gauge has an ergonomic reversible aluminum housing, is overload protected to 200% of capacity, and displays "OVER" at 110% of full scale. It weighs 0.9 lb (0.41 kg), includes a 5/16-18 UNC threaded mounting interface, and operates within 40-100°F and 96% non-condensing humidity. The unit is compatible with Mark-10 test stands and grips.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 200 lbF / 100 kgF / 1000 N - M2-200 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 200 lbF / 100 kgF / 1000 N
M2-200
Force gauge, 200 lbF / 100 kgF / 1000 N M2-200
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M2-200
Product Name Force gauge, 200 lbF / 100 kgF / 1000 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT01-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force gauge, 500 lbF / 250 kgF / 2500 N - M2-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Special Type Handheld
View Details
Force gauge, 50 lbF / 25 kgF / 250 N - M2-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Special Type Handheld
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details