Mark-10 Corporation Test frame with EasyMESUR® control panel F505H-EM

Description
Series F test frames with EasyMESUR® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the integrated, easy-to-use touchscreen interface – no PC or force gauge required. For unique needs, run the tester from a PC with your own custom application utilizing EasyMESUR®’s serial command library. Sample setup and fine positioning are a breeze with available FollowMe® force-based positioning - using your hand as your guide, push and pull on the force gauge or load cell to move the crosshead at a variable rate of speed. Engineered around a modular function platform, the EasyMESUR® run screen can be arranged with large, simple controls – or configured for more advanced applications with a selection of optional functions, including distance measurement, graphing, cycling, and more. Purchase functions and packages at time of order or enable them in the field via activation codes. All testers are shipped in a 160-hour evaluation mode, in which all functions are available. Generous travel, clearance, and depth dimensions accommodate samples of various shapes and properties. Modular mechanical design accommodates single- and double-column extensions for oversized specimens. Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures.
Request a Quote
Description
Series F test frames with EasyMESUR® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the integrated, easy-to-use touchscreen interface – no PC or force gauge required. For unique needs, run the tester from a PC with your own custom application utilizing EasyMESUR®’s serial command library. Sample setup and fine positioning are a breeze with available FollowMe® force-based positioning - using your hand as your guide, push and pull on the force gauge or load cell to move the crosshead at a variable rate of speed. Engineered around a modular function platform, the EasyMESUR® run screen can be arranged with large, simple controls – or configured for more advanced applications with a selection of optional functions, including distance measurement, graphing, cycling, and more. Purchase functions and packages at time of order or enable them in the field via activation codes. All testers are shipped in a 160-hour evaluation mode, in which all functions are available. Generous travel, clearance, and depth dimensions accommodate samples of various shapes and properties. Modular mechanical design accommodates single- and double-column extensions for oversized specimens. Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F505H-EM is a horizontal force test frame with an integrated EasyMESUR® control panel, designed for tension and compression testing up to 500 lbF (2.2 kN). It has a maximum travel of 14.2 in (360 mm), a standard speed range of 0.5 to 24 in/min (13 to 600 mm/min), and an optional extended range down to 0.001 in/min (0.02 mm/min). Load accuracy is ±0.1% of full scale for the test frame, with peak sampling at 5,000 Hz and speed accuracy of ±0.2% of setting. The unit weighs 184 lb (83 kg) and operates on universal input 100-240 VAC, 50/60 Hz, 450 W. It meets CE and UKCA standards and is rated for indoor use up to 6,500 ft (2,000 m) altitude, 40-95°F (5-35°C), and 80% relative humidity. Overload protection stops the motor at 120% of full scale. Bench mounting holes are provided for secure installation.

Datasheet Summary
Powered by GS/AI

The F505H-EM is a horizontal force test frame with an integrated EasyMESUR® control panel, designed for tension and compression testing up to 500 lbF (2.2 kN). It has a maximum travel of 14.2 in (360 mm), a standard speed range of 0.5 to 24 in/min (13 to 600 mm/min), and an optional extended range down to 0.001 in/min (0.02 mm/min). Load accuracy is ±0.1% of full scale for the test frame, with peak sampling at 5,000 Hz and speed accuracy of ±0.2% of setting. The unit weighs 184 lb (83 kg) and operates on universal input 100-240 VAC, 50/60 Hz, 450 W. It meets CE and UKCA standards and is rated for indoor use up to 6,500 ft (2,000 m) altitude, 40-95°F (5-35°C), and 80% relative humidity. Overload protection stops the motor at 120% of full scale. Bench mounting holes are provided for secure installation.

Suppliers

Company
Product
Description
Supplier Links
Test frame with EasyMESUR® control panel - F505H-EM - Mark-10 Corporation
Copiague, NY, United States
Test frame with EasyMESUR® control panel
F505H-EM
Test frame with EasyMESUR® control panel F505H-EM
Series F test frames with EasyMESUR® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the integrated, easy-to-use touchscreen interface – no PC or force gauge required. For unique needs, run the tester from a PC with your own custom application utilizing EasyMESUR®’s serial command library. Sample setup and fine positioning are a breeze with available FollowMe® force-based positioning - using your hand as your guide, push and pull on the force gauge or load cell to move the crosshead at a variable rate of speed. Engineered around a modular function platform, the EasyMESUR® run screen can be arranged with large, simple controls – or configured for more advanced applications with a selection of optional functions, including distance measurement, graphing, cycling, and more. Purchase functions and packages at time of order or enable them in the field via activation codes. All testers are shipped in a 160-hour evaluation mode, in which all functions are available. Generous travel, clearance, and depth dimensions accommodate samples of various shapes and properties. Modular mechanical design accommodates single- and double-column extensions for oversized specimens. Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures.

Series F test frames with EasyMESUR® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the integrated, easy-to-use touchscreen interface – no PC or force gauge required. For unique needs, run the tester from a PC with your own custom application utilizing EasyMESUR®’s serial command library. Sample setup and fine positioning are a breeze with available FollowMe® force-based positioning - using your hand as your guide, push and pull on the force gauge or load cell to move the crosshead at a variable rate of speed. Engineered around a modular function platform, the EasyMESUR® run screen can be arranged with large, simple controls – or configured for more advanced applications with a selection of optional functions, including distance measurement, graphing, cycling, and more. Purchase functions and packages at time of order or enable them in the field via activation codes. All testers are shipped in a 160-hour evaluation mode, in which all functions are available. Generous travel, clearance, and depth dimensions accommodate samples of various shapes and properties. Modular mechanical design accommodates single- and double-column extensions for oversized specimens. Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number F505H-EM
Product Name Test frame with EasyMESUR® control panel
Mechanical Test Compression; Fatigue; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, hand wheel-operated, 200 lbF / 1 kN - ES30 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 200 lbs (90.7 kg)
View Details
Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V - TSTMH-DC-2 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Test frame with EasyMESUR® control panel - F505-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test frame with IntelliMESUR® software - F755-IM - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details