The F1505-EM is a vertical test frame with an integrated EasyMESUR® control panel, designed for force testing up to 1,500 lbF (6.7 kN). It has a maximum travel of 14.2 in (360 mm) and a standard speed range of 0.5 to 24 in/min (13 to 610 mm/min), extendable to 0.001 to 70 in/min (0.02 to 1,800 mm/min) with an optional high-speed extension. Load accuracy is ±0.1% of full scale for the test frame, with peak sampling at 5,000 Hz. The unit weighs 197 lb (89 kg) and requires a universal input of 100-240 VAC, 50/60 Hz, 450 W. It includes overload protection at 120% of full scale and conforms to CE and UKCA standards. Bench mounting holes are provided for secure installation, with dimensions specified for 3/8-16 UNC-2B and 1/2-20 UNC-2B fasteners.
Series F test frames with EasyMESUR® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the integrated, easy-to-use touchscreen interface – no PC or force gauge required. For unique needs, run the tester from a PC with your own custom application utilizing EasyMESUR®’s serial command library. Sample setup and fine positioning are a breeze with available FollowMe® force-based positioning - using your hand as your guide, push and pull on the force gauge or load cell to move the crosshead at a variable rate of speed. Engineered around a modular function platform, the EasyMESUR® run screen can be arranged with large, simple controls – or configured for more advanced applications with a selection of optional functions, including distance measurement, graphing, cycling, and more. Purchase functions and packages at time of order or enable them in the field via activation codes. All testers are shipped in a 160-hour evaluation mode, in which all functions are available. Generous travel, clearance, and depth dimensions accommodate samples of various shapes and properties. Modular mechanical design accommodates single- and double-column extensions for oversized specimens. Select from a broad range of force sensor capacities and an expansive array of grips and fixtures.
| Mark-10 Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | F1505-EM |
| Product Name | Test frame with EasyMESUR® control panel |
| Mechanical Test | Compression; Fatigue; Tensile |