Mark-10 Corporation Test stand, lever-operated, 30 lbF / 150 N ES05

Description
The compact ES05 test stand is designed for compression testing of up to 30 lbF (150 N). Typical applications include switch contact activation testing, small spring testing, peel testing, and more. A spring-loaded lever allows for repeatable testing with up to 1.5” (38 mm) displacement. The lever mechanism can be repositioned along the length of the column, allowing this stand to be used for various sized samples. The ES05’s small footprint makes it particularly well suited to crowded workbenches, while its low weight makes it very portable for field auditing or for quick transportation to other testing areas. Use the ES05 with Mark-10 force gauges and grips to create a complete testing solution.
Request a Quote
Description
The compact ES05 test stand is designed for compression testing of up to 30 lbF (150 N). Typical applications include switch contact activation testing, small spring testing, peel testing, and more. A spring-loaded lever allows for repeatable testing with up to 1.5” (38 mm) displacement. The lever mechanism can be repositioned along the length of the column, allowing this stand to be used for various sized samples. The ES05’s small footprint makes it particularly well suited to crowded workbenches, while its low weight makes it very portable for field auditing or for quick transportation to other testing areas. Use the ES05 with Mark-10 force gauges and grips to create a complete testing solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES05 is a manual force test stand for compression testing up to 30 lbF (150 N) with a spring-loaded lever providing up to 1.5 in (38 mm) displacement. It features a compact footprint and low weight for benchtop or portable use, with a lever mechanism adjustable along the column to accommodate varying sample sizes. The unit includes an Allen wrench set and four thumb screws for force gauge mounting.

Datasheet Summary
Powered by GS/AI

The ES05 is a manual force test stand for compression testing up to 30 lbF (150 N) with a spring-loaded lever providing up to 1.5 in (38 mm) displacement. It features a compact footprint and low weight for benchtop or portable use, with a lever mechanism adjustable along the column to accommodate varying sample sizes. The unit includes an Allen wrench set and four thumb screws for force gauge mounting.

Suppliers

Company
Product
Description
Supplier Links
Test stand, lever-operated, 30 lbF / 150 N - ES05 - Mark-10 Corporation
Copiague, NY, United States
Test stand, lever-operated, 30 lbF / 150 N
ES05
Test stand, lever-operated, 30 lbF / 150 N ES05
The compact ES05 test stand is designed for compression testing of up to 30 lbF (150 N). Typical applications include switch contact activation testing, small spring testing, peel testing, and more. A spring-loaded lever allows for repeatable testing with up to 1.5” (38 mm) displacement. The lever mechanism can be repositioned along the length of the column, allowing this stand to be used for various sized samples. The ES05’s small footprint makes it particularly well suited to crowded workbenches, while its low weight makes it very portable for field auditing or for quick transportation to other testing areas. Use the ES05 with Mark-10 force gauges and grips to create a complete testing solution.

The compact ES05 test stand is designed for compression testing of up to 30 lbF (150 N). Typical applications include switch contact activation testing, small spring testing, peel testing, and more. A spring-loaded lever allows for repeatable testing with up to 1.5” (38 mm) displacement. The lever mechanism can be repositioned along the length of the column, allowing this stand to be used for various sized samples. The ES05’s small footprint makes it particularly well suited to crowded workbenches, while its low weight makes it very portable for field auditing or for quick transportation to other testing areas. Use the ES05 with Mark-10 force gauges and grips to create a complete testing solution.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number ES05
Product Name Test stand, lever-operated, 30 lbF / 150 N
Mechanical Test Adhesion; Compression
Unlock Full Specs
to access all available technical data

Similar Products

Test frame with EasyMESUR® control panel - F1505-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test stand, lever-operated, 100 lbF / 500 N, vertical - TSB100 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Test stand, hand wheel-operated, 100 lbF / 500 N - ES20 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details