Mark-10 Corporation Test stand, hand wheel-operated, 200 lbF / 1 kN ES30

Description
The ES30 Force Measurement Test Stand is a versatile and economical solution for most compression and tensile testing applications. It can accept a wide variety of sample shapes and sizes and can be configured in many positions due to modular design. Precision hand wheel operation enables the user to easily and accurately test up to 200 lbF [1 kN] of force. Use the ES30 with any Mark-10 force gauge and grips to create a complete testing solution.
Request a Quote Datasheet
Description
The ES30 Force Measurement Test Stand is a versatile and economical solution for most compression and tensile testing applications. It can accept a wide variety of sample shapes and sizes and can be configured in many positions due to modular design. Precision hand wheel operation enables the user to easily and accurately test up to 200 lbF [1 kN] of force. Use the ES30 with any Mark-10 force gauge and grips to create a complete testing solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test stand, hand wheel-operated, 200 lbF / 1 kN - ES30 - Mark-10 Corporation
Copiague, NY, United States
Test stand, hand wheel-operated, 200 lbF / 1 kN
ES30
Test stand, hand wheel-operated, 200 lbF / 1 kN ES30
The ES30 Force Measurement Test Stand is a versatile and economical solution for most compression and tensile testing applications. It can accept a wide variety of sample shapes and sizes and can be configured in many positions due to modular design. Precision hand wheel operation enables the user to easily and accurately test up to 200 lbF [1 kN] of force. Use the ES30 with any Mark-10 force gauge and grips to create a complete testing solution.

The ES30 Force Measurement Test Stand is a versatile and economical solution for most compression and tensile testing applications. It can accept a wide variety of sample shapes and sizes and can be configured in many positions due to modular design. Precision hand wheel operation enables the user to easily and accurately test up to 200 lbF [1 kN] of force. Use the ES30 with any Mark-10 force gauge and grips to create a complete testing solution.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number ES30
Product Name Test stand, hand wheel-operated, 200 lbF / 1 kN
Mechanical Test Compression; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, lever-operated, 750 lbF / 3.75 kN, vertical - TSA750 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 750 lbs (340 kg)
View Details
Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V - TSTMH-DC-2 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Test frame with EasyMESUR® control panel - F305-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test frame with IntelliMESUR® software - F105-IM - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details