Mark-10 Corporation Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal TSFH

Description
The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.
Request a Quote
Description
The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSFH is a horizontal manual force test stand designed for applications requiring up to 1,000 lbF (5,000 N) of push or pull force. It features a side-mounted hand wheel for minimal user effort, a rigid 3" x 3" column, and a removable steel loading surface with threaded holes for fixture mounting. The stand weighs 27 lb (12.3 kg) and includes mounting legs for horizontal installation. Maximum travel is 4.0 in (102 mm), with a travel rate of 0.013 in per wheel revolution.

Datasheet Summary
Powered by GS/AI

The TSFH is a horizontal manual force test stand designed for applications requiring up to 1,000 lbF (5,000 N) of push or pull force. It features a side-mounted hand wheel for minimal user effort, a rigid 3" x 3" column, and a removable steel loading surface with threaded holes for fixture mounting. The stand weighs 27 lb (12.3 kg) and includes mounting legs for horizontal installation. Maximum travel is 4.0 in (102 mm), with a travel rate of 0.013 in per wheel revolution.

Suppliers

Company
Product
Description
Supplier Links
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal - TSFH - Mark-10 Corporation
Copiague, NY, United States
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal
TSFH
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal TSFH
The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.

The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number TSFH
Product Name Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal
Force / Load 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Test frame with IntelliMESUR® software - F105-IM - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Test stand, torque, hand wheel-operated, 100 lbFin / 11.5 Nm, vertical - TST - Mark-10 Corporation
Specs
Mechanical Test Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Test frame with EasyMESUR® control panel - F105-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test stand, torque, hand wheel-operated, 100 lbFin / 11.5 Nm, horizontal - TSTH - Mark-10 Corporation
Specs
Mechanical Test Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details