The F505H-IMT is a vertical or horizontal force test frame designed for tension and compression testing up to 500 lbF (2.2 kN), with an integrated IntelliMESUR® pre-loaded tablet control panel. It includes a universal power supply supporting 80-240V and a US-style power cord. The unit is configured for horizontal force measurement and supports applications such as peel testing, wire tensile testing, and compression spring testing via fully integrated software.
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
| Mark-10 Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | F505H-IMT |
| Product Name | Test frame with IntelliMESUR® pre-loaded tablet control panel |
| Mechanical Test | Compression; Tensile |