The TSB100 is a lever-operated manual force test stand designed for tensile and compression testing up to 100 lbF (500 N). It has a vertical mounting orientation, a rack and pinion loading mechanism, and a weight of 12 lb (5.4 kg). Maximum travel is 6 in (152.4 mm) without travel stops and 2.75 in (69.9 mm) with them. The travel rate is 3 in (76.2 mm) per lever revolution. It includes a travel stops kit (TSB003) and comes with a 3-year warranty.
The lever operated Force Measurement Test Stand Model TSB100 is an economical solution for quick-action tensile testing and compression testing of up to 100 lbF (500 N) of force. Constructed of rugged components, this test stand is durable enough for the factory floor, yet precise enough for laboratory environments.
| Mark-10 Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | TSB100 |
| Product Name | Test stand, lever-operated, 100 lbF / 500 N, vertical |
| Mechanical Test | Compression; Tensile |