General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI52R-12 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 1050 lbs (476 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Wheel Width | 2 inch (50.8 mm) |