RS Components, Ltd. Trolley Wheels 1965122

Description
RS PRO 189/NP100 Trolley Wheel
Request a Quote
Description
RS PRO 189/NP100 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 1965122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
1965122
Trolley Wheels 1965122
RS PRO 189/NP100 Trolley Wheel

RS PRO 189/NP100 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 1965122
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Trolley Wheels - 8371331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.48 inch (190 mm)
View Details
Trolley Wheels - 5096652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details