Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR92-23

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR92-23 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR92-23
Mold-On Rubber Wheel MR92-23
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR92-23
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 550 lbs (249 kg)
Wheel Diameter 9 inch (229 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Polyurethane Iron Core (PI) - PI31-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 450 lbs (204 kg)
Wheel Diameter 3.25 inch (82.55 mm)
View Details
Standard Crane Wheel - WC-212 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 21 inch (533 mm)
Wheel Width 4 inch (102 mm)
View Details