Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH415R-10

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH415R-10 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH415R-10
Phenolic Wheel (PH) PH415R-10
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH415R-10
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Specs
Wheel Type Flat-Free
Maximum Load 450 lbs (204 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Mold-On Rubber Wheel - MRS1625-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1130 lbs (512 kg)
Wheel Diameter 16 inch (406 mm)
View Details