Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MRS1625-31

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MRS1625-31 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MRS1625-31
Mold-On Rubber Wheel MRS1625-31
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MRS1625-31
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 1130 lbs (512 kg)
Wheel Diameter 16 inch (406 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 8293222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 829FN7J4 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details
Phenolic Wheel (PH) - PH51D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details