Faultless Caster Flat-Free Wheel I84-12x4.0

Description
Used for caster, centered hubs, other wheels available
Description
Used for caster, centered hubs, other wheels available

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Flat-Free Wheel
I84-12x4.0
Flat-Free Wheel I84-12x4.0
Used for caster, centered hubs, other wheels available

Used for caster, centered hubs, other wheels available

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I84-12x4.0
Product Name Flat-Free Wheel
Wheel Type Flat-Free
Maximum Load 450 lbs (204 kg)
Wheel Diameter 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Phenolic Wheel (PH) - PH83-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
View Details