RS Components, Ltd.
Trolley Wheels
2785955
Description
LAG 13136 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 13136 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
2785955 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
452 lbs (205 kg)
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
26.46 lbs (12 kg)
Wheel Diameter
1.18 inch (30 mm)
Wheel Width
0.5512 inch (14 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
276 lbs (125 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
1102 lbs (500 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details