RS Components, Ltd.
Trolley Wheels
4600159
Description
LAG 35071 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 35071 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
4600159 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Solid
|
|
Maximum Load
|
882 lbs (400 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Solid
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Solid
Maximum Load
882 lbs (400 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
0.2205 lbs (0.1000 kg)
Wheel Diameter
3.74 inch (95 mm)
View Details