High capacity, floor protection, and extremely low rolling resistance
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PHS1025R-16 |
| Product Name | Phenolic Wheel (PH) |
| Wheel Type | Phenolic |
| Maximum Load | 1800 lbs (816 kg) |
| Wheel Diameter | 10 inch (254 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |