Magnus Mobility Systems, Inc. Forged Steel Wheel (FS) FS103T-12

Description
Highest capacity requirements w/ no floor protection
Description
Highest capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Wheel (FS) - FS103T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Forged Steel Wheel (FS)
FS103T-12
Forged Steel Wheel (FS) FS103T-12
Highest capacity requirements w/ no floor protection

Highest capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FS103T-12
Product Name Forged Steel Wheel (FS)
Wheel Type Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 6 inch (152 mm)
View Details
High Temperature Nylon Wheels - HN Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 300 to 1200 lbs (136 to 544 kg)
View Details