RWM Casters Company High Temperature Nylon Wheels HN Wheels

Description
High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon Wheels are capable of high load capacities and have excellent impact resistance at room temperature. FEATURES Wheel Bearings Choice of straight roller or celcon Temperature Range -40° to +350°F Hardness 85 D Shore Durometer APPLICATIONS RWM Caster’s High Temperature Nylon Wheels are highly resistant to water, cooking oils, fats, petroleum based products, common cleaning solutions, solvents, acids and salt. They will outlast and outperform all other high temperature wheels and can be used in: Bakeries Smokehouses Curing ovens Autoclaves Mobile powder coating racks
Description
High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon Wheels are capable of high load capacities and have excellent impact resistance at room temperature. FEATURES Wheel Bearings Choice of straight roller or celcon Temperature Range -40° to +350°F Hardness 85 D Shore Durometer APPLICATIONS RWM Caster’s High Temperature Nylon Wheels are highly resistant to water, cooking oils, fats, petroleum based products, common cleaning solutions, solvents, acids and salt. They will outlast and outperform all other high temperature wheels and can be used in: Bakeries Smokehouses Curing ovens Autoclaves Mobile powder coating racks

Suppliers

Company
Product
Description
Supplier Links
High Temperature Nylon Wheels - HN Wheels - RWM Casters Company
Gastonia, NC, USA
High Temperature Nylon Wheels
HN Wheels
High Temperature Nylon Wheels HN Wheels
High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon Wheels are capable of high load capacities and have excellent impact resistance at room temperature. FEATURES Wheel Bearings Choice of straight roller or celcon Temperature Range -40° to +350°F Hardness 85 D Shore Durometer APPLICATIONS RWM Caster’s High Temperature Nylon Wheels are highly resistant to water, cooking oils, fats, petroleum based products, common cleaning solutions, solvents, acids and salt. They will outlast and outperform all other high temperature wheels and can be used in: Bakeries Smokehouses Curing ovens Autoclaves Mobile powder coating racks

High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon Wheels are capable of high load capacities and have excellent impact resistance at room temperature.

FEATURES

Wheel BearingsChoice of straight roller or celcon
Temperature Range-40° to +350°F
Hardness85 D Shore Durometer

APPLICATIONS

RWM Caster’s High Temperature Nylon Wheels are highly resistant to water, cooking oils, fats, petroleum based products, common cleaning solutions, solvents, acids and salt. They will outlast and outperform all other high temperature wheels and can be used in:

  • Bakeries
  • Smokehouses
  • Curing ovens
  • Autoclaves
  • Mobile powder coating racks
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number HN Wheels
Product Name High Temperature Nylon Wheels
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 300 to 1200 lbs (136 to 544 kg)
Wheel Diameter 3 to 6 inch (76.2 to 152 mm)
Wheel Width 1.25 to 2 inch (31.75 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details