Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00006.929

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00006.929
Polyurethane Tread & Molded Nylon Wheel 5.00006.929

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00006.929
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2535479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Torus Wheels - UAB Wheels - RWM Casters Company
RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details