Madison Electric Products Rigid/EMT Conduit Strap 702

Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 702 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
702
Rigid/EMT Conduit Strap 702
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 0.75 INCH
  • IMC/RIGID CONDUIT USED ON
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 702
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - 5-CH - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Clamp - P1126 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details