Madison Electric Products Rigid/EMT Conduit Strap 701

Description
1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 701 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
701
Rigid/EMT Conduit Strap 701
1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 0.625 INCH
  • IMC/RIGID CONDUIT USED ON
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 701
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - 7-CH - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 011N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.38 inch (9.52 mm)
View Details