Anvil International Seismic Bracing Solutions for Fire Protection Systems

Description
Anvil®’s fire sprinkler seismic bracing solutions deliver the versatility to meet any project specification along with the quality you’ve come to expect from the leader in fire protection piping systems. These products are built to meet the latest NFPA and IBC codes and include UL-listed, FM-approved and OSHPD Preapproved solutions. Anvil also provides a free tool to help you simplify product selection called Seis Brace™. Our Seis Brace™ seismic fire protection design tool lets you calculate whether or not a system meets its seismic load requirements and easily create submittals. Our product line for fire protection seismic bracing includes: Structural Attachments Figure 771: Sway Brace Swivel Fitting Non Threaded (pdf) Figure 772: Adjustable Steel Beam Attachment (pdf) Figure 778: Bar Joist & Beam Attachments (pdf) Figure 779: Multi-Connector Adapter (pdf) Pipe Attachments Figure 770: Q Brace Clamp (pdf) Figure 775: Lateral/Longitudinal Brace Clamp (pdf) Figure 776: Brace Clamp (pdf) Pipe Restraints and Accessories Figure 773: Surge Restraint (pdf) Figure 777: Swivel Joint Connector Rod Tap (pdf)
Description
Anvil®’s fire sprinkler seismic bracing solutions deliver the versatility to meet any project specification along with the quality you’ve come to expect from the leader in fire protection piping systems. These products are built to meet the latest NFPA and IBC codes and include UL-listed, FM-approved and OSHPD Preapproved solutions. Anvil also provides a free tool to help you simplify product selection called Seis Brace™. Our Seis Brace™ seismic fire protection design tool lets you calculate whether or not a system meets its seismic load requirements and easily create submittals. Our product line for fire protection seismic bracing includes: Structural Attachments Figure 771: Sway Brace Swivel Fitting Non Threaded (pdf) Figure 772: Adjustable Steel Beam Attachment (pdf) Figure 778: Bar Joist & Beam Attachments (pdf) Figure 779: Multi-Connector Adapter (pdf) Pipe Attachments Figure 770: Q Brace Clamp (pdf) Figure 775: Lateral/Longitudinal Brace Clamp (pdf) Figure 776: Brace Clamp (pdf) Pipe Restraints and Accessories Figure 773: Surge Restraint (pdf) Figure 777: Swivel Joint Connector Rod Tap (pdf)

Suppliers

Company
Product
Description
Supplier Links
Portsmouth, NH, USA
Seismic Bracing Solutions for Fire Protection Systems
Seismic Bracing Solutions for Fire Protection Systems
Anvil®’s fire sprinkler seismic bracing solutions deliver the versatility to meet any project specification along with the quality you’ve come to expect from the leader in fire protection piping systems. These products are built to meet the latest NFPA and IBC codes and include UL-listed, FM-approved and OSHPD Preapproved solutions. Anvil also provides a free tool to help you simplify product selection called Seis Brace™. Our Seis Brace™ seismic fire protection design tool lets you calculate whether or not a system meets its seismic load requirements and easily create submittals. Our product line for fire protection seismic bracing includes: Structural Attachments Figure 771: Sway Brace Swivel Fitting Non Threaded (pdf) Figure 772: Adjustable Steel Beam Attachment (pdf) Figure 778: Bar Joist & Beam Attachments (pdf) Figure 779: Multi-Connector Adapter (pdf) Pipe Attachments Figure 770: Q Brace Clamp (pdf) Figure 775: Lateral/Longitudinal Brace Clamp (pdf) Figure 776: Brace Clamp (pdf) Pipe Restraints and Accessories Figure 773: Surge Restraint (pdf) Figure 777: Swivel Joint Connector Rod Tap (pdf)

Anvil®’s fire sprinkler seismic bracing solutions deliver the versatility to meet any project specification along with the quality you’ve come to expect from the leader in fire protection piping systems.

These products are built to meet the latest NFPA and IBC codes and include UL-listed, FM-approved and OSHPD Preapproved solutions.

Anvil also provides a free tool to help you simplify product selection called Seis Brace™. Our Seis Brace™ seismic fire protection design tool lets you calculate whether or not a system meets its seismic load requirements and easily create submittals.

Our product line for fire protection seismic bracing includes:

Structural Attachments

  • Figure 771: Sway Brace Swivel Fitting Non Threaded (pdf)
  • Figure 772: Adjustable Steel Beam Attachment (pdf)
  • Figure 778: Bar Joist & Beam Attachments (pdf)
  • Figure 779: Multi-Connector Adapter (pdf)

Pipe Attachments

  • Figure 770: Q Brace Clamp (pdf)
  • Figure 775: Lateral/Longitudinal Brace Clamp (pdf)
  • Figure 776: Brace Clamp (pdf)

Pipe Restraints and Accessories

  • Figure 773: Surge Restraint (pdf)
  • Figure 777: Swivel Joint Connector Rod Tap (pdf)
Supplier's Site

Technical Specifications

  Anvil International
Product Category Pipe Hangers and Conduit Hangers
Product Name Seismic Bracing Solutions for Fire Protection Systems
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit To Rod Clamp - 244 - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Rigid/EMT Conduit Strap - CI1304 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - 2225 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details