Appleton Electric Rigid/EMT Conduit Strap TWCL-200MN

Description
METALLIC MATERIAL 1-1/16 INCH 2-1/2 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1/2 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
Datasheet
Description
METALLIC MATERIAL 1-1/16 INCH 2-1/2 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1/2 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TWCL-200MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TWCL-200MN
Rigid/EMT Conduit Strap TWCL-200MN
METALLIC MATERIAL 1-1/16 INCH 2-1/2 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1/2 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL
  • METALLIC MATERIAL
  • 1-1/16 INCH
  • 2-1/2 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 1/2 INCH HOLE/BOLT SIZE
  • APPLETON. BRAND
  • INSTALLATION 1 HOLE
  • TWCL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TWCL-200MN
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
U Bolt - Non Metric - U-600SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 6.69 inch (169.86 mm)
View Details