Madison Electric Products Conduit Hanger 4-CH

Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4-CH - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
4-CH
Conduit Hanger 4-CH
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 18 GAUGE STEEL MATERIAL
  • BRIGHT ELECTROPLATED ZINC FINISH
  • 100 STANDARD PACKAGE
  • #4 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 1-1/2 INCH RIGID CONDUIT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 4-CH
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Rigid/EMT Conduit Strap - 802 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Clamp - P1565 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
View Details