Madison Electric Products Rigid/EMT Conduit Strap 802

Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 802 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
802
Rigid/EMT Conduit Strap 802
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-3/4 INCH
  • 3/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 802
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Conduit Hanger - 1-CH - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P6808 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
View Details