Atkore International Pipe Clamp P1565 EG

Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 30 LB PER 100 PIECES OUTER DIAMETER 1.05 INCH
Datasheet
Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 30 LB PER 100 PIECES OUTER DIAMETER 1.05 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1565 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1565 EG
Pipe Clamp P1565 EG
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 30 LB PER 100 PIECES OUTER DIAMETER 1.05 INCH
  • 2-PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 30 LB PER 100 PIECES
  • OUTER DIAMETER 1.05 INCH
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1565 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 455 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Pipe Size 2.00 inch (50.80 mm)
View Details
Channel Conduit/Cable Clamp - P3411 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 150 lbs (68.03 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details