Underground Devices Nonmetallic Cable Racks BNT Series Nonmetallic Cable Supports

Description
The BNT Series of nonmetallic cable supports are the latest entry into the cable support product lines manufactured by Underground Devices. The BNT is a truly versatile cable support system - the arms can be installed either in nonmetallic stanchions or certain styles of metallic stanchions. Arm installation is safe and simple - the arms are secured in place with nonmetallic pins, allowing for installation and removal of the arms without disturbing any cable. The BNT Series Cable Supports are non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The BNT Cable Support Arms have loading capacites that are comparable to similar steel cable racks. Features: Can be Used with Nonmetallic or Steel Stanchions Easy to Install - Single Pin Installation Point Nonmetallic Will not Rust or Corrode No Grounding or Bonding Molded from UL Listed Glass Reinforced Polymer Insulators are not required Excellent Dielectric Properties
Datasheet
Description
The BNT Series of nonmetallic cable supports are the latest entry into the cable support product lines manufactured by Underground Devices. The BNT is a truly versatile cable support system - the arms can be installed either in nonmetallic stanchions or certain styles of metallic stanchions. Arm installation is safe and simple - the arms are secured in place with nonmetallic pins, allowing for installation and removal of the arms without disturbing any cable. The BNT Series Cable Supports are non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The BNT Cable Support Arms have loading capacites that are comparable to similar steel cable racks. Features: Can be Used with Nonmetallic or Steel Stanchions Easy to Install - Single Pin Installation Point Nonmetallic Will not Rust or Corrode No Grounding or Bonding Molded from UL Listed Glass Reinforced Polymer Insulators are not required Excellent Dielectric Properties
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Northbrook, IL, USA
The BNT Series of nonmetallic cable supports are the latest entry into the cable support product lines manufactured by Underground Devices. The BNT is a truly versatile cable support system - the arms can be installed either in nonmetallic stanchions or certain styles of metallic stanchions. Arm installation is safe and simple - the arms are secured in place with nonmetallic pins, allowing for installation and removal of the arms without disturbing any cable. The BNT Series Cable Supports are non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The BNT Cable Support Arms have loading capacites that are comparable to similar steel cable racks. Features: Can be Used with Nonmetallic or Steel Stanchions Easy to Install - Single Pin Installation Point Nonmetallic Will not Rust or Corrode No Grounding or Bonding Molded from UL Listed Glass Reinforced Polymer Insulators are not required Excellent Dielectric Properties

The BNT Series of nonmetallic cable supports are the latest entry into the cable support product lines manufactured by Underground Devices. The BNT is a truly versatile cable support system - the arms can be installed either in nonmetallic stanchions or certain styles of metallic stanchions. Arm installation is safe and simple - the arms are secured in place with nonmetallic pins, allowing for installation and removal of the arms without disturbing any cable. The BNT Series Cable Supports are non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The BNT Cable Support Arms have loading capacites that are comparable to similar steel cable racks.

Features:

  • Can be Used with Nonmetallic or Steel Stanchions
  • Easy to Install - Single Pin Installation Point
  • Nonmetallic
  • Will not Rust or Corrode
  • No Grounding or Bonding
  • Molded from UL Listed Glass Reinforced Polymer
  • Insulators are not required
  • Excellent Dielectric Properties
Supplier's Site Datasheet

Technical Specifications

  Underground Devices
Product Category Pipe Hangers and Conduit Hangers
Product Number BNT Series Nonmetallic Cable Supports
Product Name Nonmetallic Cable Racks
Support Type Pipe Support; Support Arm
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - CF401 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - BGC-4/0S-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Screw
Features UL Listed
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details