Mad City Labs, Inc. Motorized Microscope Stage Nano-View®

Description
The Nano-View® is a fully integrated positioning system for use with inverted optical microscopes. The Nano- View® combines a long range, motor driven, two axis, linear motion stage with an ultra-low profile, high resolution piezo nanopositioning system. The micropositioning stage provides 25 mm of travel per axis. Optional linear encoders provide high resolution (50 nm) real-time feedback of the actual stage position. The minimum step size is 95 nm with a step repeatability of 50 nm. The piezo nanopositioning systems built into the Nano-View® have the lowest profile available and have ranges of motion extending up to 300 microns per axis (X,Y and Z). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A Nano-View® system includes the Nano- Drive® controller and the Micro-Drive controller which connects to a PC using a standard USB computer interface. The Micro-Drive™ is fully compatible with user written LabVIEW software and the system is provided with a basic LabVIEW motion control routine for positioning in XY. The Nano-View® is the complete picometer scale positioning system for single molecule spectroscopy and high resolution microscopy applications. Standard Nano-View® systems are offered for the following inverted microscopes: Mad City Labs RM21™ Microscope Platform, Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Nano-View® systems designed to fit other setups, including direct mounting to optical tables, may also be requested. Features Integrated micropositioner and piezo nanopositioner 1" (25mm) 2-axis micropositioning with encoders 2-axis or 3-axis nanopositioning up to 300 μm Large aperture - fits 3 inch slides Retrofit to inverted microscopes Closed loop PicoQ® control
Datasheet
Description
The Nano-View® is a fully integrated positioning system for use with inverted optical microscopes. The Nano- View® combines a long range, motor driven, two axis, linear motion stage with an ultra-low profile, high resolution piezo nanopositioning system. The micropositioning stage provides 25 mm of travel per axis. Optional linear encoders provide high resolution (50 nm) real-time feedback of the actual stage position. The minimum step size is 95 nm with a step repeatability of 50 nm. The piezo nanopositioning systems built into the Nano-View® have the lowest profile available and have ranges of motion extending up to 300 microns per axis (X,Y and Z). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A Nano-View® system includes the Nano- Drive® controller and the Micro-Drive controller which connects to a PC using a standard USB computer interface. The Micro-Drive™ is fully compatible with user written LabVIEW software and the system is provided with a basic LabVIEW motion control routine for positioning in XY. The Nano-View® is the complete picometer scale positioning system for single molecule spectroscopy and high resolution microscopy applications. Standard Nano-View® systems are offered for the following inverted microscopes: Mad City Labs RM21™ Microscope Platform, Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Nano-View® systems designed to fit other setups, including direct mounting to optical tables, may also be requested. Features Integrated micropositioner and piezo nanopositioner 1" (25mm) 2-axis micropositioning with encoders 2-axis or 3-axis nanopositioning up to 300 μm Large aperture - fits 3 inch slides Retrofit to inverted microscopes Closed loop PicoQ® control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Microscope Stage - Nano-View® - Mad City Labs, Inc.
Madison, WI, United States
Motorized Microscope Stage
Nano-View®
Motorized Microscope Stage Nano-View®
The Nano-View® is a fully integrated positioning system for use with inverted optical microscopes. The Nano- View® combines a long range, motor driven, two axis, linear motion stage with an ultra-low profile, high resolution piezo nanopositioning system. The micropositioning stage provides 25 mm of travel per axis. Optional linear encoders provide high resolution (50 nm) real-time feedback of the actual stage position. The minimum step size is 95 nm with a step repeatability of 50 nm. The piezo nanopositioning systems built into the Nano-View® have the lowest profile available and have ranges of motion extending up to 300 microns per axis (X,Y and Z). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A Nano-View® system includes the Nano- Drive® controller and the Micro-Drive controller which connects to a PC using a standard USB computer interface. The Micro-Drive™ is fully compatible with user written LabVIEW software and the system is provided with a basic LabVIEW motion control routine for positioning in XY. The Nano-View® is the complete picometer scale positioning system for single molecule spectroscopy and high resolution microscopy applications. Standard Nano-View® systems are offered for the following inverted microscopes: Mad City Labs RM21™ Microscope Platform, Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Nano-View® systems designed to fit other setups, including direct mounting to optical tables, may also be requested. Features Integrated micropositioner and piezo nanopositioner 1" (25mm) 2-axis micropositioning with encoders 2-axis or 3-axis nanopositioning up to 300 μm Large aperture - fits 3 inch slides Retrofit to inverted microscopes Closed loop PicoQ® control

The Nano-View® is a fully integrated positioning system for use with inverted optical microscopes. The Nano- View® combines a long range, motor driven, two axis, linear motion stage with an ultra-low profile, high resolution piezo nanopositioning system. The micropositioning stage provides 25 mm of travel per axis. Optional linear encoders provide high resolution (50 nm) real-time feedback of the actual stage position. The minimum step size is 95 nm with a step repeatability of 50 nm. The piezo nanopositioning systems built into the Nano-View® have the lowest profile available and have ranges of motion extending up to 300 microns per axis (X,Y and Z). Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. A Nano-View® system includes the Nano- Drive® controller and the Micro-Drive controller which connects to a PC using a standard USB computer interface. The Micro-Drive™ is fully compatible with user written LabVIEW software and the system is provided with a basic LabVIEW motion control routine for positioning in XY. The Nano-View® is the complete picometer scale positioning system for single molecule spectroscopy and high resolution microscopy applications. Standard Nano-View® systems are offered for the following inverted microscopes: Mad City Labs RM21™ Microscope Platform, Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Nano-View® systems designed to fit other setups, including direct mounting to optical tables, may also be requested.

Features

  • Integrated micropositioner and piezo nanopositioner
  • 1" (25mm) 2-axis micropositioning with encoders
  • 2-axis or 3-axis nanopositioning up to 300 μm
  • Large aperture - fits 3 inch slides
  • Retrofit to inverted microscopes
  • Closed loop PicoQ® control
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Microscope Stages
Product Number Nano-View®
Product Name Motorized Microscope Stage
Stage Type Motorized Stage; Z-Axis Stage (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC® High-Load Objective Scanner - P-726 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 3.00E-4 µm (1.18E-5 mil)
View Details
Manual Microscope Stage - MicroStage-LT - Mad City Labs, Inc.
Specs
Stage Type Manual Stage
X-Travel 50 mm (1.97 inch)
Y-Travel 50 mm (1.97 inch)
View Details
Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages - QNP2-100-XYA Series - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.1200 mm (0.0047 inch)
Y-Travel 0.1200 mm (0.0047 inch)
View Details
Motorized XY microscope stage, 205 mm x 205 mm travel - ASR205B205B-T3A - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
X-Travel 205 mm (8.07 inch)
Resolution 0.1562 µm (0.0062 mil)
View Details